Manufacturer: Littelfuse Inc.
Win Source Part Number: 850586-V3.5MLA0805H
Series: MLA
Features: 5.35 V 120 A Varistor 1 Circuit
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: F2206CT, V3.5MLA0805, F2206DKR, F2206TR, V35MLA0805H
METAL OXIDE VARISTOR, 3.5V 13V 0805; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:ML Series; Clamping Voltage Vc Max:10V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance:2200pFRo
VARISTOR 5.35V 120A 0805
VARISTOR 5.35V 120A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 850586-V3.5MLA0805H | 05B9123 | V3.5MLA0805H | V3.5MLA0805H |
| Product Name | TVS - TVS - Varistors, MOVs - V3.5MLA0805H | Metal Oxide Varistor, 3.5V 13V 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Surface Mount, MLCV |