Vishay Intertechnology, Inc. Schottky 200V 8A Diode and Rectifier V8P20-M3/86A

Description
Diode Schottky 200V 8A 3-Pin SMPC T/R Product overview: V8P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P20-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 200V 8A 3-Pin SMPC T/R Product overview: V8P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P20-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 8A Diode and Rectifier - 280-V8P20-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 8A Diode and Rectifier
280-V8P20-M3/86A
Schottky 200V 8A Diode and Rectifier 280-V8P20-M3/86A
Diode Schottky 200V 8A 3-Pin SMPC T/R Product overview: V8P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P20-M3/86A can be used for catalog matching and distributor lookup.

Diode Schottky 200V 8A 3-Pin SMPC T/R Product overview: V8P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P20-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V8P20-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 2.2A TO277A

DIODE SCHOTTKY 200V 2.2A TO277A

Buy Now Datasheet
Single Diodes - 112-V8P20-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 2.2A TO277A

DIODE SCHOTTKY 200V 2.2A TO277A

Buy Now Datasheet
Single Diodes - 112-V8P20-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.2A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.2A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V8P20-M3/86A - 1116897-V8P20-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8P20-M3/86A
1116897-V8P20-M3/86A
Diodes, Rectifiers - Single - V8P20-M3/86A 1116897-V8P20-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116897-V8P20-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2.2A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 8A Current - Reverse Leakage @ Vr: 250μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116897-V8P20-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2.2A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 8A
Current - Reverse Leakage @ Vr: 250μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P20-M3/86A
Schottky Diodes & Rectifiers V8P20-M3/86A
Schottky Diodes & Rectifiers 8A,200V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A,200V,TRENCH SKY RECT.

Buy Now Datasheet
Single Diodes - V8P20-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V8P20-M3/86A
Single Diodes V8P20-M3/86A
DIODE SCHOTTKY 200V 2.2A TO277A

DIODE SCHOTTKY 200V 2.2A TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P20-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P20-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8P20-M3/86A
DIODE SCHOTTKY 200V 2.2A TO277A

DIODE SCHOTTKY 200V 2.2A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V8P20-M3/86A 112-V8P20-M3/86ADKR-ND 1116897-V8P20-M3/86A V8P20-M3/86A V8P20-M3/86A V8P20-M3/86A
Product Name Schottky 200V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V8P20-M3/86A Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
IO 2.2 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data