VARISTOR, 12.7V, 22V, 0805, FULL REEL; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR 12.7V 40A 0805
VARISTOR 12.7V 40A 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54J9536 | VC080509A200RP | VC080509A200RP |
| Product Name | Varistor, 12.7V, 22V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |