Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Vishay V30100C-E3/4W Diode
Vishay V30100C-E3/4W Diode
Vishay V30100C-E3/4W Diode
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: V30100C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30100C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 056970-V30100C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: V30100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SG30TC10M; 30NWK2C48; SF30JC10; TSF30U100C C0;
Introduction Date: January 18, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 30 Amp 100 Volt Dual TrenchMOS
DIODE ARR SCHOT 100V 15A TO220-3
DIODE ARRAY SCHOTTKY 100V TO220
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | V30100C-E3/4WGI-ND | 8184320 | 8184320P | 286-V30100C-E3/4W | 056970-V30100C-E3/4W | V30100C-E3/4W | V30100C-E3/4W | V30100C-E3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 100V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - V30100C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220AB | Tube | TO-220; TO-220AB | TO-220-3 | TO-220 | TO-220; TO-220-3 |
| Rectifier Configuration / Technology | Schottky | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS |