AVX Corporation TVS - TVS - Varistors, MOVs - VC060305A150DP VC060305A150DP

Description
Manufacturer: AVX Corporation Win Source Part Number: 1116928-VC060305A150 DP Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 750pF @ 1kHz Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Varistor Voltage (Max): 10.2V Current - Surge: 30A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1116928-VC060305A150 DP Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 750pF @ 1kHz Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Varistor Voltage (Max): 10.2V Current - Surge: 30A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - VC060305A150DP - 1116928-VC060305A150DP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - VC060305A150DP
1116928-VC060305A150DP
TVS - TVS - Varistors, MOVs - VC060305A150DP 1116928-VC060305A150DP
Manufacturer: AVX Corporation Win Source Part Number: 1116928-VC060305A150 DP Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 750pF @ 1kHz Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Varistor Voltage (Max): 10.2V Current - Surge: 30A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1116928-VC060305A150DP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 750pF @ 1kHz
Varistor Voltage (Min): 6.8V
Varistor Voltage (Typ): 8.5V
Varistor Voltage (Max): 10.2V
Current - Surge: 30A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.6VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC060305A150DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC060305A150DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC060305A150DP
VARISTOR 8.5V 30A 0603

VARISTOR 8.5V 30A 0603

Supplier's Site
Varistor, 8.5V, 18V, 0603; Voltage Rating Vac Kyocera Avx - 35K5061 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0603; Voltage Rating Vac Kyocera Avx
35K5061
Varistor, 8.5V, 18V, 0603; Voltage Rating Vac Kyocera Avx 35K5061
VARISTOR, 8.5V, 18V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:750pFRoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:750pFRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx - 29X4282 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx
29X4282
Varistor, 8.5V, 18V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx 29X4282
VARISTOR, 8.5V, 18V, 0603, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0603, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VC060305A150DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC060305A150DP
Varistors, MOVs VC060305A150DP
VARISTOR 8.5V 30A 0603

VARISTOR 8.5V 30A 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 1116928-VC060305A150DP VC060305A150DP 35K5061 29X4282 VC060305A150DP
Product Name TVS - TVS - Varistors, MOVs - VC060305A150DP Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 8.5V, 18V, 0603; Voltage Rating Vac Kyocera Avx Varistor, 8.5V, 18V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx Varistors, MOVs
IFSM 30 amps
Unlock Full Specs
to access all available technical data