Win Source Part Number: 1360959-V680LA80AP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 190 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 680 V
Maximum DC Volts: 875 V
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 4.5 kA
Energy: 145J
VARISTOR, 875V, 50MA, RADIAL LEADED; Voltage Rating VAC:680V; Voltage Rating VDC:875V; Product Range:LA Series; Clamping Voltage Vc Max:1.875kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance:190pF RoHS Compliant: Yes
VARISTOR 1.1KV 4.5KA DISC 14MM
VARISTOR 1.1KV 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360959-V680LA80AP | 14N4739 | V680LA80AP | V680LA80AP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 875V, 50Ma, Radial Leaded; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |