Win Source Part Number: 1361025-V20E385P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 700 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 10 kA
Energy: 300J
VARISTOR 620V 10KA DISC 20MM
METAL OXIDE VARISTOR, 505V, 1.025KV, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 620V 10KA DISC 20MM
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361025-V20E385P | V20E385P | 58K7363 | V20E385P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 505V, 1.025Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |