STMicroelectronics, Inc. TVS Diodes USBLC6-4SC6Y

Description
STMicroelectronics, USBLC6-4SC6Y
Request a Quote
Description
STMicroelectronics, USBLC6-4SC6Y
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USBLC6-4SC6Y is a monolithic ESD protection diode designed for high-speed interfaces, including USB 2.0 and Ethernet applications. It features a very low line capacitance of 3 pF, ensuring minimal signal distortion and high data integrity. The device is capable of protecting four data lines and the VBUS, making it suitable for various applications such as smart junction boxes and video line protection. This diode is AEC-Q101 qualified, indicating its suitability for automotive applications. It has a maximum clamping voltage of 17V at a peak pulse current of 5 A, and a low leakage current of 10 nA at 5.25 V. The SOT23-6L package allows for efficient PCB space utilization, with a footprint of 9 mm². The device guarantees enhanced ESD protection, rated up to 25 kV for air discharge, ensuring reliable performance in environments prone to electrical surges.

Datasheet Summary
Powered by GS/AI

The USBLC6-4SC6Y is a monolithic ESD protection diode designed for high-speed interfaces, including USB 2.0 and Ethernet applications. It features a very low line capacitance of 3 pF, ensuring minimal signal distortion and high data integrity. The device is capable of protecting four data lines and the VBUS, making it suitable for various applications such as smart junction boxes and video line protection. This diode is AEC-Q101 qualified, indicating its suitability for automotive applications. It has a maximum clamping voltage of 17V at a peak pulse current of 5 A, and a low leakage current of 10 nA at 5.25 V. The SOT23-6L package allows for efficient PCB space utilization, with a footprint of 9 mm². The device guarantees enhanced ESD protection, rated up to 25 kV for air discharge, ensuring reliable performance in environments prone to electrical surges.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1907658 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1907658
TVS Diodes 1907658
STMicroelectronics, USBLC6-4SC6Y

STMicroelectronics, USBLC6-4SC6Y

Supplier's Site
TVS Diodes - 1907658P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1907658P
TVS Diodes 1907658P
STMicroelectronics, USBLC6-4SC6Y

STMicroelectronics, USBLC6-4SC6Y

Supplier's Site
TVS Diodes - 1906795 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1906795
TVS Diodes 1906795
STMicroelectronics, USBLC6-4SC6Y

STMicroelectronics, USBLC6-4SC6Y

Supplier's Site
 - USBLC6-4SC6Y - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 5.25V V(RWM), Unidirectional, 1 Element, Silicon, MO-178AB

Trans Voltage Suppressor Diode, 5.25V V(RWM), Unidirectional, 1 Element, Silicon, MO-178AB

Supplier's Site Datasheet
TVS Diodes - 497-11883-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11883-6-ND
TVS Diodes 497-11883-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11883-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11883-2-ND
TVS Diodes 497-11883-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11883-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11883-1-ND
TVS Diodes 497-11883-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - USBLC6-4SC6Y - 1116767-USBLC6-4SC6Y - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - USBLC6-4SC6Y
1116767-USBLC6-4SC6Y
TVS - TVS - Diodes - USBLC6-4SC6Y 1116767-USBLC6-4SC6Y
Manufacturer: STMicroelectronics Win Source Part Number: 1116767-USBLC6-4SC6Y Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 5.25V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 5A (8/20μs) Alternative Parts (Cross-Reference): CDNBS08-SRDA12-4; USBLC6-4SC6; USBLC6-4SC6Y; MAX3208EEUB+T; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1116767-USBLC6-4SC6Y
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5.25V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 5A (8/20μs)
Alternative Parts (Cross-Reference): CDNBS08-SRDA12-4; USBLC6-4SC6; USBLC6-4SC6Y; MAX3208EEUB+T;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 4pF 6V SOT-23 TVS Protection Diode
144-USBLC6-4SC6Y
Quad 4pF 6V SOT-23 TVS Protection Diode 144-USBLC6-4SC6Y
4pF ESD Protection Diode, 6V Breakdown, 4 Channels, SOT-23-6 Product overview: USBLC6-4SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4pF, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, 4pF, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-4SC6Y can be used for catalog matching and distributor lookup.

4pF ESD Protection Diode, 6V Breakdown, 4 Channels, SOT-23-6 Product overview: USBLC6-4SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4pF, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, 4pF, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-4SC6Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - USBLC6-4SC6Y - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
USBLC6-4SC6Y
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) USBLC6-4SC6Y
17V 6V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS

17V 6V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes USBLC6-4SC6Y
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 51AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
51AC9790
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 51AC9790
DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
USBLC6-4SC6Y
TVS Diodes / ESD Suppressors USBLC6-4SC6Y
TVS Diodes / ESD Suppressors DFD PROTECTION

TVS Diodes / ESD Suppressors DFD PROTECTION

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBLC6-4SC6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBLC6-4SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBLC6-4SC6Y
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1907658 1907658P USBLC6-4SC6Y 497-11883-6-ND 1116767-USBLC6-4SC6Y 144-USBLC6-4SC6Y USBLC6-4SC6Y USBLC6-4SC6Y 51AC9790 USBLC6-4SC6Y USBLC6-4SC6Y
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - USBLC6-4SC6Y Quad 4pF 6V SOT-23 TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23-6 Cut Tape SOT23 SOT23; SOT-23-6 SOT-23-6 SOT23; SOT-23-6
Pin Count 6 6
Configuration Single Single
Unlock Full Specs
to access all available technical data