Diode Schottky 120V 3.9A Surface Mount TO-277A (SMPC)
Diode Schottky 100V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V12P10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3_A/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 969342-V12P10HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 3.9A
Voltage - Forward (Vf) (Max) @ If: 830 mV @ 10 A
Current - Reverse Leakage @ Vr: 400 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: V12P10
DIODE SCHOTTKY 120V 3.9A TO277A
Schottky Diodes & Rectifiers 12A, 100V, SMPC, TRENCH SKY RECT.
DIODE SCHOTTKY 120V 3.9A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | V12P10HM3_A/I-ND | 280-V12P10HM3_A/I | 969342-V12P10HM3_A/I | V12P10HM3_A/I | V12P10HM3_A/I | V12P10HM3_A/I |
| Product Name | Single Diodes | Automotive Schottky 100V 12A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |