Manufacturer: Littelfuse Inc.
Win Source Part Number: 902413-V20E550P
Series: UltraMOV™
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8533.40.4000
Other Part Number: F1944, V20E550P-ND
METAL OXIDE VARISTOR, 745V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 910V 10KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902413-V20E550P | 58K7368 | V20E550P | V20E550P |
| Product Name | TVS - TVS - Varistors, MOVs - V20E550P | Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |