AVX Corporation Varistor, Transguard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant Kyocera Avx VC120630D650DP

Description
Varistor, TransGuard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 67 V RoHS Compliant: Yes
Datasheet
Description
Varistor, TransGuard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 67 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Transguard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant Kyocera Avx - 59M7672 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Transguard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant Kyocera Avx
59M7672
Varistor, Transguard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant Kyocera Avx 59M7672
Varistor, TransGuard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 67 V RoHS Compliant: Yes

Varistor, TransGuard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 67 V RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 41V, 67V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 92C3555 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
92C3555
Varistor, 41V, 67V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 92C3555
VARISTOR, 41V, 67V, 1206, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 41V, 67V, 1206, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VC120630D650DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC120630D650DP
Varistors, MOVs VC120630D650DP
VARISTOR 41V 120A 1206

VARISTOR 41V 120A 1206

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC120630D650DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC120630D650DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120630D650DP
VARISTOR 41V 120A 1206

VARISTOR 41V 120A 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 59M7672 VC120630D650DP VC120630D650DP
Product Name Varistor, Transguard Series, 30 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 67 V Rohs Compliant Kyocera Avx Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data