Manufacturer: Littelfuse Inc.
Win Source Part Number: 850406-V30MLA1210NH
Series: MLA
Features: 39 V 280 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.40.4000
Other Part Number: V30MLA1210NH-ND, F3825TR, F3825DKR, F3825CT
VARISTOR 39V 280A 1210
VARISTOR 39V 280A 1210
VARISTOR, METAL OXIDE, 68V, 1210; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:68V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 850406-V30MLA1210NH | V30MLA1210NH | V30MLA1210NH | 80Y4975 |
| Product Name | TVS - TVS - Varistors, MOVs - V30MLA1210NH | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 68V, 1210; Voltage Rating Vac Littelfuse |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |