Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V82ZA4P

Description
Win Source Part Number: 1165716-V82ZA4P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 1485 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 2.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V82ZA4P.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V82ZA4P,-1024-V 82ZA4P,F1965,V82ZA4P -ND
Request a Quote Datasheet
Description
Win Source Part Number: 1165716-V82ZA4P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 1485 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 2.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V82ZA4P.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V82ZA4P,-1024-V 82ZA4P,F1965,V82ZA4P -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1165716-V82ZA4P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1165716-V82ZA4P
Circuit Protection - TVS - Varistors, MOVs 1165716-V82ZA4P
Win Source Part Number: 1165716-V82ZA4P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 1485 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 2.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V82ZA4P.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V82ZA4P,-1024-V 82ZA4P,F1965,V82ZA4P -ND

Win Source Part Number: 1165716-V82ZA4P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 1485 pF @ 1 MHz
Varistor Voltage (Min): 73.8 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90.2 V
Current - Surge: 2.5 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 68 V
Energy: 8J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V82ZA4P.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 1294-V82ZA4P,-1024-V82ZA4P,F1965,V82ZA4P-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V82ZA4P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V82ZA4P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V82ZA4P
VARISTOR 82V 2.5KA DISC 10MM

VARISTOR 82V 2.5KA DISC 10MM

Supplier's Site
Metal Oxide Varistor, 68V, 135V Rad; Voltage Rating Vac Littelfuse - 58K7688 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 68V, 135V Rad; Voltage Rating Vac Littelfuse
58K7688
Metal Oxide Varistor, 68V, 135V Rad; Voltage Rating Vac Littelfuse 58K7688
METAL OXIDE VARISTOR, 68V, 135V RAD; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 68V, 135V RAD; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V82ZA4P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V82ZA4P
Varistors, MOVs V82ZA4P
VARISTOR 82V 2.5KA DISC 10MM

VARISTOR 82V 2.5KA DISC 10MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1165716-V82ZA4P V82ZA4P 58K7688 V82ZA4P
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 68V, 135V Rad; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Disc 10mm Through Hole
Unlock Full Specs
to access all available technical data