Vishay Intertechnology, Inc. TVS Diodes VCUT03B1-DD1-G-08

Description
11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M
Request a Quote Datasheet
Description
11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VCUT03B1-DD1-G-08TR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
TVS Diodes - 112-VCUT03B1-DD1-G-08CT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
TVS Diodes - 112-VCUT03B1-DD1-G-08DKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
40 W TVS Protection Diode - 144-VCUT03B1-DD1-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 W TVS Protection Diode
144-VCUT03B1-DD1-G-08
40 W TVS Protection Diode 144-VCUT03B1-DD1-G-08
DIODE 40 W, BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN PACKAGE-2, Transient Suppressor Product overview: VCUT03B1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT03B1-DD1-G-0 8 can be used for catalog matching and distributor lookup.

DIODE 40 W, BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN PACKAGE-2, Transient Suppressor Product overview: VCUT03B1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT03B1-DD1-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - VCUT03B1-DD1-G-08 - 851224-VCUT03B1-DD1-G-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VCUT03B1-DD1-G-08
851224-VCUT03B1-DD1-G-08
TVS - TVS - Diodes - VCUT03B1-DD1-G-08 851224-VCUT03B1-DD1-G-08
Manufacturer: Vishay Win Source Part Number: 851224-VCUT03B1-DD1- G-08 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: VCUT03 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VCUT03B1-DD1-G-0 8DKR, VCUT03B1-DD1-G-08GIC T-ND, VCUT03B1-DD1-G-08GIC T, VCUT03B1-DD1-G-08-ND , 112-VCUT03B1-DD1-G-0 8TR, VCUT03B1-DD1-G-08GIT R, 112-VCUT03B1-DD1-G-0 8CT, VCUT03B1-DD1-G-08GIT R-ND

Manufacturer: Vishay
Win Source Part Number: 851224-VCUT03B1-DD1-G-08
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: VCUT03
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VCUT03B1-DD1-G-08DKR, VCUT03B1-DD1-G-08GICT-ND, VCUT03B1-DD1-G-08GICT, VCUT03B1-DD1-G-08-ND, 112-VCUT03B1-DD1-G-08TR, VCUT03B1-DD1-G-08GITR, 112-VCUT03B1-DD1-G-08CT, VCUT03B1-DD1-G-08GITR-ND

Buy Now Datasheet
TVS DIODE 3.5V 11.5V LLP1006-2M

TVS DIODE 3.5V 11.5V LLP1006-2M

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCUT03B1-DD1-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCUT03B1-DD1-G-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCUT03B1-DD1-G-08
TVS DIODE 3.5V 11.5V LLP1006-2M

TVS DIODE 3.5V 11.5V LLP1006-2M

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VCUT03B1-DD1-G-08TR-ND 144-VCUT03B1-DD1-G-08 851224-VCUT03B1-DD1-G-08 VCUT03B1-DD1-G-08 VCUT03B1-DD1-G-08
Product Name TVS Diodes 40 W TVS Protection Diode TVS - TVS - Diodes - VCUT03B1-DD1-G-08 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-882 Tape and Reel SOD-882 LLP1006-2M
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
VC 11.5 volts 11.5 volts 11.5 volts
VBR 5.8 volts 5.8 volts 5.8 volts
Unlock Full Specs
to access all available technical data