Varistor, MOV, LA Series, 330 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 650 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 330V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1000pF RoHS Compliant: Yes
VARISTOR 390V 6.5KA DISC 20MM
VARISTOR 390V 6.5KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 93K1251 | V250LA40AP | V250LA40AP |
| Product Name | Varistor, Mov, La Series, 330 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 650 V Rohs Compliant Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |