VARISTOR 25.5V 500A 1210
VARISTOR 25.5V 500A 1210
VARISTOR, 25.5V, 42V, 1210, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC121018J390RP | VC121018J390RP | 54J9592 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 25.5V, 42V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |