VARISTOR 135V 0603
VARISTOR, 42V, 135V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MHS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V0603MHS03NH | 92H4445 | V0603MHS03NH |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 42V, 135V, 0603; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Surface Mount, MLCV |