Win Source Part Number: 1361120-V660LA10P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 70 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 660 V
Maximum DC Volts: 850 V
Varistor Voltage (Min): 972 V
Varistor Voltage (Typ): 1.08 kV
Varistor Voltage (Max): 1.188 kV
Current - Surge: 2.5 kA
Energy: 70J
VARISTOR 1.08KV 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 850V, 1.65KV, RADIAL; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:LA Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance:70pFRoHS
VARISTOR 1.08KV 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361120-V660LA10P | V660LA10P | 58K7643 | V660LA10P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 850V, 1.65Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Disc 10mm | Through Hole |