Vishay Intertechnology, Inc. Schottky 12A 100V 277A Diode and Rectifier V12P10HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V12P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V12P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 12A 100V 277A Diode and Rectifier - 280-V12P10HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 12A 100V 277A Diode and Rectifier
280-V12P10HM3_A/H
Schottky 12A 100V 277A Diode and Rectifier 280-V12P10HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V12P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V12P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1132085-V12P10HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1132085-V12P10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1132085-V12P10HM3_A/H
Win Source Part Number: 1132085-V12P10HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 830 mV @ 10 A Current - Reverse Leakage @ Vr: 400 µA @ 120 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): V12P10HM3-A/H; V12P10HM3A/H; V12P10HM3AH; V12P10HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V12P10HM3_A/HGICT,V1 2P10HM3_A/HGIDKR,V12 P10HM3_A/H-ND,V12P10 HM3_A/HGITR Base Product Number: V12P10

Win Source Part Number: 1132085-V12P10HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 830 mV @ 10 A
Current - Reverse Leakage @ Vr: 400 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): V12P10HM3-A/H; V12P10HM3A/H; V12P10HM3AH; V12P10HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V12P10HM3_A/HGICT,V12P10HM3_A/HGIDKR,V12P10HM3_A/H-ND,V12P10HM3_A/HGITR
Base Product Number: V12P10

Buy Now Datasheet
Single Diodes - V12P10HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P10HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P10HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P10HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V12P10HM3_A/H
Single Diodes V12P10HM3_A/H
DIODE SCHOTTKY 120V 12A TO277A

DIODE SCHOTTKY 120V 12A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12P10HM3_A/H
Schottky Diodes & Rectifiers V12P10HM3_A/H
Schottky Diodes & Rectifiers 12A, 100V, SMPC, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 12A, 100V, SMPC, TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12P10HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12P10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V12P10HM3_A/H
DIODE SCHOTTKY 120V 12A TO277A

DIODE SCHOTTKY 120V 12A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V12P10HM3_A/H 1132085-V12P10HM3_A/H V12P10HM3_A/HGITR-ND V12P10HM3_A/H V12P10HM3_A/H V12P10HM3_A/H
Product Name Schottky 12A 100V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diode - 1N6080 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details