Win Source Part Number: 961017-V30MLA0603NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 90 pF @ 1 MHz
Varistor Voltage (Min): 37 V
Varistor Voltage (Typ): 41.5 V
Varistor Voltage (Max): 46 V
Current - Surge: 30 A
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): VC080530A650DP; V30MLA0805LH; V30MLA0805LNH; V30MLA0805LNHAUTO; CG0603MLA-26KE; MLVA06V26C100;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3824TR,V30MLA0603NH
VARISTOR 41.5V 30A 0603
VARISTOR 41.5V 30A 0603
VARISTOR, 30V, 74V, 0603, FULL REEL; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:90pFRoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 961017-V30MLA0603NH | V30MLA0603NH | V30MLA0603NH | 98B2347 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 30V, 74V, 0603, Full Reel; Voltage Rating Vac Littelfuse |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |