TVS Diode, Bidirectional, 5V, 45W, 2-Ch, 2.5pF, 16V Clamp, SMD Product overview: VBUS052BD-HTF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 45W, 2.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 45W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS052BD-HTF-GS
TVS DIODE 5VWM 16VC 4-LLP75
3A@8/20us 16V 45W 6.9V 5V@Max LLP75-4 TVS ROHS
TVS DIODE 5VWM 16VC 4-LLP75
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VBUS052BD-HTF-GS08 | VBUS052BD-HTF-GS08 | 17930-VBUS052BD-HTF-GS08 | VBUS052BD-HTF-GS08 |
| Product Name | SMD 5V 45W 2.5pF TVS Protection Diode | TVS Diodes | 3A@8/20us 16V 45W 6.9V 5V@Max LLP75-4 TVS ROHS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | 4-SMD, No Lead | 4-LLP75 | |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts |