Littelfuse, Inc. Varistors, MOVs V120ZA6P

Description
VARISTOR 120V 4.5KA DISC 14MM
Datasheet
Description
VARISTOR 120V 4.5KA DISC 14MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V120ZA6P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V120ZA6P
Varistors, MOVs V120ZA6P
VARISTOR 120V 4.5KA DISC 14MM

VARISTOR 120V 4.5KA DISC 14MM

Supplier's Site Datasheet
Varistor, Mov, Za Series, 102 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 210 V Rohs Compliant Littelfuse - 98K2449 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, Za Series, 102 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 210 V Rohs Compliant Littelfuse
98K2449
Varistor, Mov, Za Series, 102 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 210 V Rohs Compliant Littelfuse 98K2449
Varistor, MOV, ZA Series, 102 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 210 V RoHS Compliant: Yes

Varistor, MOV, ZA Series, 102 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 210 V RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Oxide Varistor, 102V 210V Rad; Voltage Rating Vac Littelfuse - 58K7204 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 102V 210V Rad; Voltage Rating Vac Littelfuse
58K7204
Metal Oxide Varistor, 102V 210V Rad; Voltage Rating Vac Littelfuse 58K7204
METAL OXIDE VARISTOR, 102V 210V RAD; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:ZA Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1700pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 102V 210V RAD; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:ZA Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1700pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V120ZA6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V120ZA6P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V120ZA6P
VARISTOR 120V 4.5KA DISC 14MM

VARISTOR 120V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V120ZA6P 98K2449 V120ZA6P
Product Name Varistors, MOVs Varistor, Mov, Za Series, 102 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 210 V Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data