VARISTOR 501V 6.5KA DISC 20MM
VARISTOR 501V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 420V 810V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:750pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 420 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 810 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V320LA40BP | V320LA40BP | 58K7493 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 420V 810V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |