Manufacturer: Littelfuse Inc.
Win Source Part Number: 850698-V42MLA1206NT
Series: MLA
Features: 53 V 180 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
VARISTOR 53V 180A 1206
VARISTOR 53V 180A 1206
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 850698-V42MLA1206NT | V42MLA1206NT | V42MLA1206NT |
| Product Name | TVS - TVS - Varistors, MOVs - V42MLA1206NT | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Surface Mount, MLCV |