Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278890-V275LA2P
Series: LA
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 80pF @ 1MHz
Family Name: LA
Varistor Voltage (Typ): 450V
Current - Surge: 1.2kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 369VDC
Energy: 23J
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Varistor Voltage (Minimum): 405V
Varistor Voltage (Maximum): 495V
Introduction Date: April 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
VARISTOR 450V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 369V 775V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:80pF RoHS Compliant: Yes
VARISTOR, 23.0J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 450V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1278890-V275LA2P | V275LA2P | 58K7446 | V275LA2P |
| Product Name | TVS - TVS - Varistors, MOVs - V275LA2P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 369V 775V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| IFSM | 1200 amps |