DIODE GEN PURP 1KV 2A DO214AA Product overview: US2M-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2M-TP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 938337-US2M-TP
Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: US2M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 353-US2M-TPTR, US2M-TPMSTR-ND, US2M-TPMSDKR, US2M-TPMSCT-ND, 353-US2M-TPDKR, -1142-US2M-TPCT, US2M-TPMSCT, US2M-TPMSTR, 353-US2M-TPCT, -1142-US2M-TPTR, US2M-TPMSDKR-ND, -1142-US2M-TPDKR
DIODE GEN PURP 1KV 2A DO214AA
DIODE GEN PURP 1KV 2A DO214AA
Rectifiers 2A ULTRA FAST RECOVER RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-US2M-TP | 353-US2M-TPTR-ND | 938337-US2M-TP | US2M-TP | US2M-TP | US2M-TP |
| Product Name | 1KV 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US2M-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | SMB-2 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | ||||
| Diode Type | Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) |