Manufacturer: Littelfuse Inc.
Win Source Part Number: 845239-V20E275PL1A1
Series: *
Features: Varistor Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8533.40.4000
RAD VARISTOR 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 845239-V20E275PL1A1 | V20E275PL1A1 | V20E275PL1A1 |
| Product Name | TVS - TVS - Varistors, MOVs - V20E275PL1A1 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |