AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120648D101DP

Description
Win Source Part Number: 1360892-VC120648D101 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 225 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 34 V Maximum DC Volts: 48 V Varistor Voltage (Min): 55.8 V Varistor Voltage (Typ): 62 V Varistor Voltage (Max): 68.2 V Current - Surge: 100 A Energy: 0.4J
Request a Quote Datasheet
Description
Win Source Part Number: 1360892-VC120648D101 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 225 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 34 V Maximum DC Volts: 48 V Varistor Voltage (Min): 55.8 V Varistor Voltage (Typ): 62 V Varistor Voltage (Max): 68.2 V Current - Surge: 100 A Energy: 0.4J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360892-VC120648D101DP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360892-VC120648D101DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360892-VC120648D101DP
Win Source Part Number: 1360892-VC120648D101 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 225 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 34 V Maximum DC Volts: 48 V Varistor Voltage (Min): 55.8 V Varistor Voltage (Typ): 62 V Varistor Voltage (Max): 68.2 V Current - Surge: 100 A Energy: 0.4J

Win Source Part Number: 1360892-VC120648D101DP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TransGuard®
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 225 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 34 V
Maximum DC Volts: 48 V
Varistor Voltage (Min): 55.8 V
Varistor Voltage (Typ): 62 V
Varistor Voltage (Max): 68.2 V
Current - Surge: 100 A
Energy: 0.4J

Buy Now Datasheet
Varistor, 62V, 100V, 1206; Voltage Rating Vac Kyocera Avx - 75M3035 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 62V, 100V, 1206; Voltage Rating Vac Kyocera Avx
75M3035
Varistor, 62V, 100V, 1206; Voltage Rating Vac Kyocera Avx 75M3035
VARISTOR, 62V, 100V, 1206; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:225pFRoHS Compliant: Yes

VARISTOR, 62V, 100V, 1206; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:225pFRoHS Compliant: Yes

Supplier's Site
Varistor, 62V, 100V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 83H6315 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 62V, 100V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
83H6315
Varistor, 62V, 100V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 83H6315
VARISTOR, 62V, 100V, 1206, FULL REEL; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, 62V, 100V, 1206, FULL REEL; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VC120648D101DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC120648D101DP
Varistors, MOVs VC120648D101DP
VARISTOR 62V 100A 1206

VARISTOR 62V 100A 1206

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC120648D101DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC120648D101DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120648D101DP
VARISTOR 62V 100A 1206

VARISTOR 62V 100A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1360892-VC120648D101DP 75M3035 83H6315 VC120648D101DP VC120648D101DP
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 62V, 100V, 1206; Voltage Rating Vac Kyocera Avx Varistor, 62V, 100V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 1206 (3216 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data