AVX Corporation Varistors, MOVs VC060303A100RP

Description
VARISTOR 5V 30A 0603
Datasheet
Description
VARISTOR 5V 30A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VC060303A100RP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC060303A100RP
Varistors, MOVs VC060303A100RP
VARISTOR 5V 30A 0603

VARISTOR 5V 30A 0603

Supplier's Site Datasheet
Varistor, 12V, 2.3Vac, 3.3Vdc, 0603; Voltage Rating Vac Kyocera Avx - 26M4794 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12V, 2.3Vac, 3.3Vdc, 0603; Voltage Rating Vac Kyocera Avx
26M4794
Varistor, 12V, 2.3Vac, 3.3Vdc, 0603; Voltage Rating Vac Kyocera Avx 26M4794
VARISTOR, 12V, 2.3VAC, 3.3VDC, 0603; Voltage Rating VAC:2.3V; Voltage Rating V DC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

VARISTOR, 12V, 2.3VAC, 3.3VDC, 0603; Voltage Rating VAC:2.3V; Voltage Rating V DC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 5V, 12V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9507 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx
54J9507
Varistor, 5V, 12V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx 54J9507
VARISTOR, 5V, 12V, 0603, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 0603, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC060303A100RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC060303A100RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC060303A100RP
VARISTOR 5V 30A 0603

VARISTOR 5V 30A 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number VC060303A100RP 26M4794 VC060303A100RP
Product Name Varistors, MOVs Varistor, 12V, 2.3Vac, 3.3Vdc, 0603; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data