Littelfuse, Inc. Varistors, MOVs V25S440P

Description
VARISTOR 715V 22KA RADIAL
Datasheet
Description
VARISTOR 715V 22KA RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V25S440P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V25S440P
Varistors, MOVs V25S440P
VARISTOR 715V 22KA RADIAL

VARISTOR 715V 22KA RADIAL

Supplier's Site Datasheet
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse - 64R7687 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse
64R7687
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse 64R7687
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.16kV; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes

METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.16kV; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V25S440P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V25S440P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V25S440P
VARISTOR 715V 22KA RADIAL

VARISTOR 715V 22KA RADIAL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V25S440P 64R7687 V25S440P
Product Name Varistors, MOVs Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data