Win Source Part Number: 1103644-V5.5MLA0805N
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 1200 pF @ 1 MHz
Varistor Voltage (Min): 7.1 V
Varistor Voltage (Typ): 8.2 V
Varistor Voltage (Max): 9.3 V
Current - Surge: 120 A
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): VC080505C150DP; VC080505C150RP; VCAS080505C150DP; B72520-T40-M62; V3.5MLA0805NH; V3.5MLA0805NHAUTOV5.
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V5.5MLA0805NH-ND,V55
VARISTOR 8.2V 120A 0805
Varistor, MLA Series, 5.5 V, 120 A, 0805 [2012 Metric], Multilayer Varistor (MLV), 17.5 V RoHS Compliant: Yes
VARISTOR, 5.5V, 17.5V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:17.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:1840pF RoHS Compliant: Yes
VARISTOR 8.2V 120A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1103644-V5.5MLA0805NH | V5.5MLA0805NH | 80R8777 | V5.5MLA0805NH |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mla Series, 5.5 V, 120 A, 0805 [2012 Metric], Multilayer Varistor (Mlv), 17.5 V Rohs Compliant Littelfuse | Varistors, MOVs |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |