Manufacturer: Littelfuse Inc.
Win Source Part Number: 902463-V571BA60
Series: BA
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 910 V 70 kA Varistor 1 Circuit Chassis Mount Encased Disc
Package: Encased Disc
Package: Bulk
Mounting: Chassis Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8533.40.4000
Other Part Number: F4097, V571BA60-ND, -V571BA60
VARISTOR 910V 70KA ENCASED DISC
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:BA Series; Clamping Voltage Vc Max:1.42kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 910V 70KA ENCASED DISC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 902463-V571BA60 | V571BA60 | 25R6237 | V571BA60 |
| Product Name | TVS - TVS - Varistors, MOVs - V571BA60 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |