Win Source Part Number: 1360940-V27ZA4P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 11480 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Varistor Voltage (Min): 24.3 V
Varistor Voltage (Typ): 27 V
Varistor Voltage (Max): 29.7 V
Current - Surge: 1 kA
Energy: 5J
VARISTOR 27V 1KA DISC 14MM
VARISTOR 27V 1KA DISC 14MM
Varistor, MOV, ZA Series, 22 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 53 V RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360940-V27ZA4P | V27ZA4P | V27ZA4P | 98K2485 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, Za Series, 22 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 53 V Rohs Compliant Littelfuse |
| Package | Disc 14mm | Through Hole |