Manufacturer: Littelfuse Inc.
Win Source Part Number: 778240-V33MLA1206NH
Series: MLA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 1206 (3216 Metric)
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 500pF @ 1MHz
Family Name: MLA
Varistor Voltage (Typ): 43.5V
Current - Surge: 180A
Maximum AC Volts: 26VAC
Maximum DC Volts: 33VDC
Energy: 0.80J
Categories: Circuit Protection
Varistor Voltage (Minimum): 38V
Varistor Voltage (Maximum): 49V
Alternative Parts (Cross-Reference): V33MLA1206H; V33MLA1206; V33MLA1206NA; V33MLA1206NT;
Introduction Date: June 24, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
VARISTOR 43.5V 180A 1206
VARISTOR, MLV, 75V, 1206; Voltage Rating VAC:26V; Voltage Rating V DC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, 33V, 75V, 1206, FULL REEL; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A RoHS Compliant: Yes
VARISTOR, 33V, 75V, 1206; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
VARISTOR 43.5V 180A 1206
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 778240-V33MLA1206NH | V33MLA1206NH | 80R8765 | V33MLA1206NH |
| Product Name | TVS - TVS - Varistors, MOVs - V33MLA1206NH | Varistors, MOVs | Varistor, Mlv, 75V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 180 amps |