Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V26MLA0603NH

Description
Win Source Part Number: 1360889-V26MLA0603NH Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 110 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 20 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 30 A Energy: 0.1J
Request a Quote Datasheet
Description
Win Source Part Number: 1360889-V26MLA0603NH Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 110 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 20 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 30 A Energy: 0.1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360889-V26MLA0603NH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360889-V26MLA0603NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360889-V26MLA0603NH
Win Source Part Number: 1360889-V26MLA0603NH Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 110 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 20 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 30 A Energy: 0.1J

Win Source Part Number: 1360889-V26MLA0603NH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MLA
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 110 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Varistor Voltage (Min): 31 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 38 V
Current - Surge: 30 A
Energy: 0.1J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V26MLA0603NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V26MLA0603NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V26MLA0603NH
VARISTOR 34.5V 30A 0603

VARISTOR 34.5V 30A 0603

Supplier's Site
Varistors, MOVs - V26MLA0603NH - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V26MLA0603NH
Varistors, MOVs V26MLA0603NH
VARISTOR 34.5V 30A 0603

VARISTOR 34.5V 30A 0603

Supplier's Site Datasheet
Varistor, Mlv, 60V, 0603; Voltage Rating Vac Littelfuse - 98B2331 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 60V, 0603; Voltage Rating Vac Littelfuse
98B2331
Varistor, Mlv, 60V, 0603; Voltage Rating Vac Littelfuse 98B2331
VARISTOR, MLV, 60V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, MLV, 60V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1360889-V26MLA0603NH V26MLA0603NH V26MLA0603NH 98B2331
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Mlv, 60V, 0603; Voltage Rating Vac Littelfuse
Package 0603 (1608 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA250AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 4963028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details