Rectifiers 1000V 1.5A High Efficiency Rectifier Product overview: US2MA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2MA can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: ON Semiconductor
Win Source Part Number: 1278226-US2MA
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA (DO-214AC)
Manufacturer Homepage: 0
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 30pF at 4V, 1MHz
Rectifiers 1000V 1.5A High Efficiency Rectifier
DIODE GEN PURP 1KV 1.5A DO214AC
RECTIFIER, 1KV, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 1KV 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2085-US2MA | US2MATR-ND | 1278226-US2MA | US2MA | US2MA | 02AC0248 | US2MA |
| Product Name | 1000V 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US2MA | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 1Kv, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes |
| Package | Reel | DO-214AC-2 | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |