Manufacturer: AVX Corporation
Win Source Part Number: 1116929-VC060309A200
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 550pF @ 1kHz
Varistor Voltage (Min): 10.8V
Varistor Voltage (Typ): 12.7V
Varistor Voltage (Max): 14.61V
Current - Surge: 30A
Maximum AC Volts: 6.4VAC
Maximum DC Volts: 9VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
VARISTOR 12.7V 30A 0603
VARISTOR 12.7V 30A 0603
VARISTOR, MLV, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, MLV, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116929-VC060309A200DP | VC060309A200DP | VC060309A200DP | 54J9511 |
| Product Name | TVS - TVS - Varistors, MOVs - VC060309A200DP | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 22V, 0603; Voltage Rating Vac Kyocera Avx |
| IFSM | 30 amps |