Win Source Part Number: 1167578-V25S460P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™ 25S
Package: Bulk
Number of Circuits: 1
Standard Package: 150
Capacitance @ Frequency: 870 pF @ 1 MHz
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 22 kA
Maximum AC Volts: 460 V
Maximum DC Volts: 615 V
Energy: 690J
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V25S460P
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.22kV; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
VARISTOR 750V 22KA RADIAL
VARISTOR 750V 22KA RADIAL
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1167578-V25S460P | 64R7688 | V25S460P | V25S460P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Radial | Through Hole |