METAL OXIDE VARISTOR, 45V, 110V RAD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZA Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):5.5JRoHS
VARISTOR 56V 500A DISC 10MM
VARISTOR 56V 500A DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K7620 | V56ZA3P | V56ZA3P |
| Product Name | Metal Oxide Varistor, 45V, 110V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |