Win Source Part Number: 1361147-V510SM7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SM7
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 45 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 510 V
Maximum DC Volts: 675 V
Varistor Voltage (Min): 735 V
Varistor Voltage (Typ): 822.5 V
Varistor Voltage (Max): 910 V
Current - Surge: 1.2 kA
Energy: 40J
VARISTOR 822.5V 1.2KA 2SMD
VARISTOR 822.5V 1.2KA 2SMD
VARISTOR, MOV, 1.2KV, SMD ROHS COMPLIANT: YES
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361147-V510SM7 | V510SM7 | V510SM7 | 81AH9417 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, 1.2Kv, Smd Rohs Compliant Littelfuse |
| Package | 2-SMD, J-Lead | Surface Mount, MLCV |