Vishay Intertechnology, Inc. TVS - TVS - Diodes - VBUS54CV-HSF-G4-08 VBUS54CV-HSF-G4-08

Description
Manufacturer: Vishay Win Source Part Number: 902499-VBUS54CV-HSF- G4-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS54 Categories: Circuit Protection Case / Package: LLP75-6L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS54CV-HSF-G4-08DK R, VBUS54CV-HSF-G4-08TR , VBUS54CV-HSF-G4-08CT , VBUS54CVHSFG408
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902499-VBUS54CV-HSF- G4-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS54 Categories: Circuit Protection Case / Package: LLP75-6L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS54CV-HSF-G4-08DK R, VBUS54CV-HSF-G4-08TR , VBUS54CV-HSF-G4-08CT , VBUS54CVHSFG408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VBUS54CV-HSF-G4-08 - 902499-VBUS54CV-HSF-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VBUS54CV-HSF-G4-08
902499-VBUS54CV-HSF-G4-08
TVS - TVS - Diodes - VBUS54CV-HSF-G4-08 902499-VBUS54CV-HSF-G4-08
Manufacturer: Vishay Win Source Part Number: 902499-VBUS54CV-HSF- G4-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS54 Categories: Circuit Protection Case / Package: LLP75-6L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS54CV-HSF-G4-08DK R, VBUS54CV-HSF-G4-08TR , VBUS54CV-HSF-G4-08CT , VBUS54CVHSFG408

Manufacturer: Vishay
Win Source Part Number: 902499-VBUS54CV-HSF-G4-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: VBUS54
Categories: Circuit Protection
Case / Package: LLP75-6L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VBUS54CV-HSF-G4-08DKR, VBUS54CV-HSF-G4-08TR, VBUS54CV-HSF-G4-08CT, VBUS54CVHSFG408

Buy Now Datasheet
TVS Diodes - VBUS54CV-HSF-G4-08DKR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - VBUS54CV-HSF-G4-08TR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - VBUS54CV-HSF-G4-08CT-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
SMD 5.5V 242W 11A TVS Protection Diode - 144-VBUS54CV-HSF-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5V 242W 11A TVS Protection Diode
144-VBUS54CV-HSF-G4-08
SMD 5.5V 242W 11A TVS Protection Diode 144-VBUS54CV-HSF-G4-08
TVS Diode, 5.5V, 242W, 11A, 4-Ch, Bidirectional, SMD Product overview: VBUS54CV-HSF-G4-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 242W, 11A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 242W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS54CV-HSF-G4- 08 can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V, 242W, 11A, 4-Ch, Bidirectional, SMD Product overview: VBUS54CV-HSF-G4-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 242W, 11A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 242W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS54CV-HSF-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS54CV-HSF-G4-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS54CV-HSF-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS54CV-HSF-G4-08
TVS DIODE 5.5VWM 22VC LLP75-6L

TVS DIODE 5.5VWM 22VC LLP75-6L

Supplier's Site
Diode, Esd Protection, 5.5V, Llp-75; Clamping Voltage Vc Max Vishay - 67W2875 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Llp-75; Clamping Voltage Vc Max Vishay
67W2875
Diode, Esd Protection, 5.5V, Llp-75; Clamping Voltage Vc Max Vishay 67W2875
DIODE, ESD PROTECTION, 5.5V, LLP-75; Clamping Voltage Vc Max:22V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:242W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, LLP-75; Clamping Voltage Vc Max:22V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:242W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS DIODE 5.5VWM 22VC LLP75-6L

TVS DIODE 5.5VWM 22VC LLP75-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 902499-VBUS54CV-HSF-G4-08 VBUS54CV-HSF-G4-08DKR-ND 144-VBUS54CV-HSF-G4-08 VBUS54CV-HSF-G4-08 67W2875 VBUS54CV-HSF-G4-08
Product Name TVS - TVS - Diodes - VBUS54CV-HSF-G4-08 TVS Diodes SMD 5.5V 242W 11A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5.5V, Llp-75; Clamping Voltage Vc Max Vishay TVS Diodes
Package LLP75-6L 6-UFDFN Exposed Pad Tape and Reel LLP75-6L 6-UFDFN Exposed Pad
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
Peak Pulse Power 242 watts 242 watts 242 watts 242 watts
VC 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data