VARISTOR 34.5V 30A 0805
VARISTOR 34.5V 30A 0805
VARISTOR, 60V, 18VAC, 26VDC, 0805; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
VARISTOR, 34.5V, 60V, 0805; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:120pF RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC080526A580DP | VC080526A580DP | 26M4808 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 60V, 18Vac, 26Vdc, 0805; Voltage Rating Vac Kyocera Avx |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |