Vishay Precision Group Single Diodes V12P10-M3/86A

Description
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V12P10-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P10-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P10-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103929
Schottky Diodes & Rectifiers 7103929
Vishay V12P10-M3/86A Diode

Vishay V12P10-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103929P
Schottky Diodes & Rectifiers 7103929P
Vishay V12P10-M3/86A Diode

Vishay V12P10-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190767
Schottky Diodes & Rectifiers 9190767
Vishay V12P10-M3/86A Diode

Vishay V12P10-M3/86A Diode

Supplier's Site
Diodes, Rectifiers - Single - V12P10-M3/86A - 036192-V12P10-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V12P10-M3/86A
036192-V12P10-M3/86A
Diodes, Rectifiers - Single - V12P10-M3/86A 036192-V12P10-M3/86A
Manufacturer: Vishay Win Source Part Number: 036192-V12P10-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V12P10 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HM3/86A; V12P10HE3/87A; V12P10HM3/87A; V12P10HE3/86A; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Automotive, Industrial

Manufacturer: Vishay
Win Source Part Number: 036192-V12P10-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Family Name: V12P10
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V12P10HM3/86A; V12P10HE3/87A; V12P10HM3/87A; V12P10HE3/86A;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Automotive, Industrial

Buy Now Datasheet
SMD 12A 100V 277A Diode and Rectifier - 280-V12P10-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A 100V 277A Diode and Rectifier
280-V12P10-M3/86A
SMD 12A 100V 277A Diode and Rectifier 280-V12P10-M3/86A
12A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V12P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10-M3/86A can be used for catalog matching and distributor lookup.

12A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V12P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12P10-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12P10-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V12P10-M3/86A
DIODE SCHOTTKY 100V 12A TO277A

DIODE SCHOTTKY 100V 12A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12P10-M3/86A
Schottky Diodes & Rectifiers V12P10-M3/86A
Schottky Diodes & Rectifiers 12 Amp 100 Volt

Schottky Diodes & Rectifiers 12 Amp 100 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - V12P10-M3/86A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
V12P10-M3/86A
Diodes >> Schottky Barrier Diodes (SBD) V12P10-M3/86A
100V 12A 700mV@12A TO-277A Schottky Barrier Diodes (SBD) ROHS

100V 12A 700mV@12A TO-277A Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - V12P10-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V12P10-M3/86A
Single Diodes V12P10-M3/86A
DIODE SCHOTTKY 100V 12A TO277A

DIODE SCHOTTKY 100V 12A TO277A

Supplier's Site Datasheet
Diode, Schottky Rectifier, 12A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay - 86P8721 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 12A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay
86P8721
Diode, Schottky Rectifier, 12A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay 86P8721
DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:640mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:640mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number V12P10-M3/86AGITR-ND 7103929 7103929P 036192-V12P10-M3/86A 280-V12P10-M3/86A V12P10-M3/86A V12P10-M3/86A V12P10-M3/86A V12P10-M3/86A 86P8721
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - V12P10-M3/86A SMD 12A 100V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Diode, Schottky Rectifier, 12A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Rectifier Configuration / Technology Schottky Schottky
Package To-277a TO-277 TO-277A (SMPC) Tape and Reel TO-277A-3 TO-277, 3-PowerDFN TO-277A
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data