METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 23V 2KA DISC 20MM
VARISTOR 23V 2KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K7406 | V24ZA50P | V24ZA50P |
| Product Name | Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |