Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers 20A If(AV) TO-252AE AEC-Q101 Qualified
DIODE ARRAY SCHOTT 45V SLIMDPAK
DIODE ARR SCHOT 45V 10A SLIMDPAK
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 112-V20PWM45CHM3/ITR-ND | V20PWM45CHM3/I | V20PWM45CHM3/I | V20PWM45CHM3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AE-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| Diode Type | Schottky |