Vishay Intertechnology, Inc. Schottky 6A 50V 277A Diode and Rectifier V15PL50-M3/86A

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PL50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PL50-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PL50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PL50-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 6A 50V 277A Diode and Rectifier - 280-V15PL50-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 6A 50V 277A Diode and Rectifier
280-V15PL50-M3/86A
Schottky 6A 50V 277A Diode and Rectifier 280-V15PL50-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PL50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PL50-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PL50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PL50-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V15PL50-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15PL50-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15PL50-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V15PL50-M3/86A - 798952-V15PL50-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15PL50-M3/86A
798952-V15PL50-M3/86A
Diodes, Rectifiers - Single - V15PL50-M3/86A 798952-V15PL50-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798952-V15PL50-M3/86 A Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 800μA @ 50V Operating Temperature - Junction: -40°C ~ 150°C Family Name: V15PL50 Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SBRT15U50SP5-7; SBRT15U50SP5-7D; SBRT15U50SP5-13; SBRT15U50SP5-13D; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798952-V15PL50-M3/86A
Series: eSMP, TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 800μA @ 50V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: V15PL50
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SBRT15U50SP5-7; SBRT15U50SP5-7D; SBRT15U50SP5-13; SBRT15U50SP5-13D;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15PL50-M3/86A
Schottky Diodes & Rectifiers V15PL50-M3/86A
Schottky Diodes & Rectifiers 15A,50V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 15A,50V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15PL50-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15PL50-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V15PL50-M3/86A
DIODE SCHOTTKY 50V 6A TO277A

DIODE SCHOTTKY 50V 6A TO277A

Supplier's Site
Single Diodes - V15PL50-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V15PL50-M3/86A
Single Diodes V15PL50-M3/86A
DIODE SCHOTTKY 50V 6A TO277A

DIODE SCHOTTKY 50V 6A TO277A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V15PL50-M3/86A V15PL50-M3/86AGITR-ND 798952-V15PL50-M3/86A V15PL50-M3/86A V15PL50-M3/86A V15PL50-M3/86A
Product Name Schottky 6A 50V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V15PL50-M3/86A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel TO-277A-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS
IO 6 amps
Unlock Full Specs
to access all available technical data