Manufacturer: Littelfuse Inc.
Win Source Part Number: 804329-V68MLA1206H
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 76V
Varistor Voltage (Typ): 83V
Current - Surge: 180A
Maximum AC Volts: 50V
Maximum DC Volts: 68V
Energy: 1.0J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1206 (3216 Metric)
Varistor Voltage (Maximum): 90V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 150pF at 1MHz
VARISTOR 83V 180A 1206
METAL OXIDE VARISTOR, 68V 140V 1206; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 804329-V68MLA1206H | V68MLA1206H | V68MLA1206H | 05B9381 |
| Product Name | TVS - TVS - Varistors, MOVs - V68MLA1206H | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 68V 140V 1206; Voltage Rating Vac Littelfuse |
| IFSM | 180 amps |