ODG (Origin Data Global) Datasheets for Avalanche Diodes
Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more
| Product Name | Notes |
|---|---|
| 400V 1.15V@1.5A 1.5A SMA Avalanche Diodes ROHS | |
| DIODE ARRAY AVALANCHE 90V SOT23 | |
| DIODE AVALANCHE 1.2KV 3.6A AXIAL | |
| DIODE AVALANCHE 1.3KV 1A DO214AC | |
| DIODE AVALANCHE 1.5KV 2A SOD57 | |
| DIODE AVALANCHE 1.5KV 3A SOD64 | |
| DIODE AVALANCHE 1.6KV 1A SOD57 | |
| DIODE AVALANCHE 1.6KV 2.3A | |
| DIODE AVALANCHE 1.8KV 2.3A | |
| DIODE AVALANCHE 1.8KV 3.6A AXIAL | |
| DIODE AVALANCHE 100V 2A DO214AC | |
| DIODE AVALANCHE 100V 3.5A SOD64 | |
| DIODE AVALANCHE 1KV 1.4A SOD57 | |
| DIODE AVALANCHE 1KV 1.5A DO214AC | |
| DIODE AVALANCHE 1KV 1.5A DO220AA | |
| DIODE AVALANCHE 1KV 1.5A SOD57 | |
| DIODE AVALANCHE 1KV 1A DO204AC | |
| DIODE AVALANCHE 1KV 1A DO219AB | |
| DIODE AVALANCHE 1KV 1A DO220AA | |
| DIODE AVALANCHE 1KV 1A SOD57 | |
| DIODE AVALANCHE 1KV 2.1A TO277A | |
| DIODE AVALANCHE 1KV 2.9A SOD64 | |
| DIODE AVALANCHE 1KV 2A SOD57 | |
| DIODE AVALANCHE 1KV 3A SOD64 | |
| DIODE AVALANCHE 200V 1.5A SOD57 | |
| DIODE AVALANCHE 200V 2A DO214AC | |
| DIODE AVALANCHE 200V 2A SOD57 | |
| DIODE AVALANCHE 200V 3.5A SOD64 | |
| DIODE AVALANCHE 200V 3A DO214AA | |
| DIODE AVALANCHE 200V 850MA MELF | |
| DIODE AVALANCHE 2KV 250MA SOD57 | |
| DIODE AVALANCHE 400V 1A SOD57 | |
| DIODE AVALANCHE 400V 2A SOD57 | |
| DIODE AVALANCHE 600V 1A SOD57 | |
| DIODE AVALANCHE 600V 3A SOD64 | |
| DIODE AVALANCHE 600V 6A TO252 | |
| DIODE AVALANCHE 800V 1A DO219AB | |
| DIODE AVALANCHE 800V 1A DO220AA | |
| DIODE AVALANCHE 800V 1A SOD57 | |
| DIODE AVALANCHE 800V 2A SOD57 | |
| SMA Avalanche Diodes ROHS |