METAL OXIDE VARISTOR, 350V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:275V RoHS Compliant: Yes
VARISTOR, MOV, 710V, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 10KA DISC 20MM
VARISTOR 430V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 57K0704 | V20E275P | V20E275P |
| Product Name | Metal Oxide Varistor, 350V 710V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |