Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V39ZA20P

Description
Win Source Part Number: 1361189-V39ZA20P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ZA Package: Bulk Product Status: Active Package / Case: Disc 20mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 12000 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 25 V Maximum DC Volts: 31 V Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 2 kA Energy: 20J
Request a Quote Datasheet
Description
Win Source Part Number: 1361189-V39ZA20P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ZA Package: Bulk Product Status: Active Package / Case: Disc 20mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 12000 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 25 V Maximum DC Volts: 31 V Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 2 kA Energy: 20J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361189-V39ZA20P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361189-V39ZA20P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361189-V39ZA20P
Win Source Part Number: 1361189-V39ZA20P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ZA Package: Bulk Product Status: Active Package / Case: Disc 20mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 12000 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 25 V Maximum DC Volts: 31 V Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 2 kA Energy: 20J

Win Source Part Number: 1361189-V39ZA20P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 12000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 2 kA
Energy: 20J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V39ZA20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V39ZA20P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V39ZA20P
VARISTOR 39V 2KA DISC 20MM

VARISTOR 39V 2KA DISC 20MM

Supplier's Site
Varistors, MOVs - V39ZA20P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V39ZA20P
Varistors, MOVs V39ZA20P
VARISTOR 39V 2KA DISC 20MM

VARISTOR 39V 2KA DISC 20MM

Supplier's Site Datasheet
Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse - 58K7542 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse
58K7542
Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse 58K7542
METAL OXIDE VARISTOR, 31V, 76V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes

METAL OXIDE VARISTOR, 31V, 76V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Varistor, Mov, 76V, Disc 20Mm; Voltage Rating Vac Littelfuse - 38AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 76V, Disc 20Mm; Voltage Rating Vac Littelfuse
38AC2552
Varistor, Mov, 76V, Disc 20Mm; Voltage Rating Vac Littelfuse 38AC2552
VARISTOR, MOV, 76V, DISC 20MM; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 76V, DISC 20MM; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 1361189-V39ZA20P V39ZA20P V39ZA20P 58K7542 38AC2552
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse Varistor, Mov, 76V, Disc 20Mm; Voltage Rating Vac Littelfuse
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data